Molex Flat Flex Cables (FFC, FPC) - 0527450490 527450490

Description
Manufacturer: Molex, LLC Win Source Part Number: 904603-0527450490 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 4 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-0490, 052745-0490-C, 0527450490-C, 52745-0417, 52745-0490, 52745-0490-C, 52745-0490-ND, 527450490, 527450490-C, 900-0527450490TR, Q587426B
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904603-0527450490 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 4 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-0490, 052745-0490-C, 0527450490-C, 52745-0417, 52745-0490, 52745-0490-C, 52745-0490-ND, 527450490, 527450490-C, 900-0527450490TR, Q587426B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0527450490 - 904603-0527450490 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527450490
904603-0527450490
Flat Flex Cables (FFC, FPC) - 0527450490 904603-0527450490
Manufacturer: Molex, LLC Win Source Part Number: 904603-0527450490 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 4 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-0490, 052745-0490-C, 0527450490-C, 52745-0417, 52745-0490, 52745-0490-C, 52745-0490-ND, 527450490, 527450490-C, 900-0527450490TR, Q587426B

Manufacturer: Molex, LLC
Win Source Part Number: 904603-0527450490
Series: Easy-On 52745
Operating Temperature Range: -20°C ~ 85°C
Features: 4 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052745
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052745-0490, 052745-0490-C, 0527450490-C, 52745-0417, 52745-0490, 52745-0490-C, 52745-0490-ND, 527450490, 527450490-C, 900-0527450490TR, Q587426B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904603-0527450490
Product Name Flat Flex Cables (FFC, FPC) - 0527450490
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7300-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/103-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details