Molex Electronic Connector 52745-2090

Description
Easy-On FFC/FPC Connector, 0.50mm Pitch, Slider Series, Right-Angle, Top Contact, 2.00mm Height, 20 Circuits,... Product overview: 52745-2090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52745-2090 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Easy-On FFC/FPC Connector, 0.50mm Pitch, Slider Series, Right-Angle, Top Contact, 2.00mm Height, 20 Circuits,... Product overview: 52745-2090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52745-2090 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
458-52745-2090
Electronic Connector 458-52745-2090
Easy-On FFC/FPC Connector, 0.50mm Pitch, Slider Series, Right-Angle, Top Contact, 2.00mm Height, 20 Circuits,... Product overview: 52745-2090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52745-2090 can be used for catalog matching and distributor lookup.

Easy-On FFC/FPC Connector, 0.50mm Pitch, Slider Series, Right-Angle, Top Contact, 2.00mm Height, 20 Circuits,... Product overview: 52745-2090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52745-2090 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 52745-2090 - 1039120-52745-2090 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52745-2090
1039120-52745-2090
FFC, FPC (FlatFlexible) Connectors - 52745-2090 1039120-52745-2090
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039120-52745-2090 Packaging: Tape & Reel (TR) Number of Positions: 20 Number of Rows: 1 Current Rating: 500 mA Number of Contacts: 20 Number of Circuits: 20 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Alternative Parts (Cross-Reference): 52745-20900527452090 ; 52745-2090.; 527452090; Country of Origin: MX Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Voltage Rating (DC): 50 V Lead Pitch: 500 µm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039120-52745-2090
Packaging: Tape & Reel (TR)
Number of Positions: 20
Number of Rows: 1
Current Rating: 500 mA
Number of Contacts: 20
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 50 MΩ
Alternative Parts (Cross-Reference): 52745-20900527452090; 52745-2090.; 527452090;
Country of Origin: MX
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
Lead Pitch: 500 µm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 458-52745-2090 1039120-52745-2090
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52745-2090
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details