Molex Connector, Ffc/fpc, 18Pos, 1Row, 0.5Mm; Pitch Spacing Molex 52745-1897

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 18Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1775 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 18Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1775
Connector, Ffc/fpc, 18Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1775
CONNECTOR, FFC/FPC, 18POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:Easy-On 52745 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 18POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:Easy-On 52745 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, R/a, 18Pos, 1Row, 0.5Mm Rohs Compliant Molex - 80AH3499 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 18Pos, 1Row, 0.5Mm Rohs Compliant Molex
80AH3499
Conn, Ffc/fpc, R/a, 18Pos, 1Row, 0.5Mm Rohs Compliant Molex 80AH3499
CONN, FFC/FPC, R/A, 18POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 18POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Ffc/fpc, R/a, 18Pos, 1Row, 0.5Mm Rohs Compliant Molex - 82AH2764 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 18Pos, 1Row, 0.5Mm Rohs Compliant Molex
82AH2764
Conn, Ffc/fpc, R/a, 18Pos, 1Row, 0.5Mm Rohs Compliant Molex 82AH2764
CONN, FFC/FPC, R/A, 18POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 18POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52745-1897 56R1775 80AH3499
Product Name Connector, Ffc/fpc, 18Pos, 1Row, 0.5Mm; Pitch Spacing Molex Conn, Ffc/fpc, R/a, 18Pos, 1Row, 0.5Mm Rohs Compliant Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details