Card Edge Connector, 15 Contact(s), 1 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, White Insulator, ROHS AND REACH COMPLIANT Product overview: 52745-1597 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52745-1597 can be used for catalog matching and distributor lookup.
Connector
Molex 52745-1597 FPC Connector
Molex 52745-1597 FPC Connector
Molex 52745-1597 FPC Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166619-52745-1597
Packaging: Tape and Reel
Number of Positions: 15
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 15
Gender: Receptacle
Number of Circuits: 15
Orientation: Right Angle
Contact Plating: Gold
Material: Bronze
Plating: Gold
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 0527451597; 52745-1597.; 527451597;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-0
Stackable: No
0.5 FPC ZIF SMT Hsg Assy 15Ckt EmbsTpPkg
CONNECTOR, FFC/FPC, 15POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:15CONTACTS;
CONNECTOR, FFC/FPC, 15POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:15CONTACTS;
FFC & FPC Connectors 0.5 FPC ZIF SMT Hsg Assy 15Ckt EmbsTpPkg
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350-52745-1597 | 52745-1597 | 1791996P | 1791996 | 1166619-52745-1597 | 28W0695 | 26AH0882 | 52745-1597 |
| Product Name | SMD Electronic Connector | FPC Connectors | FPC Connectors | FFC, FPC (FlatFlexible) Connectors - 52745-1597 | 0.5 Fpc Zif Smt Hsg Assy 15Ckt Embstppkg Molex | Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex | Connectors | |
| Termination | SMD/SMT | Zif | SMD/SMT | SURFACE MOUNT | ||||
| Voltage Rating | 50 volts | 50 volts | 50 volts | |||||
| Current Rating | 0.5 amps | 0.5 amps | ||||||
| Gender | Female / Jack | Male / Plug; Female / Jack |