Conn FFC/FPC Connector SKT 15 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 52745-1533 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52745-1533 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150327-52745-1533
Packaging: Tape & Reel (TR)
Number of Positions: 15
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Housing Material: Nylon
Number of Circuits: 15
Orientation: Right Angle
Contact Plating: Silver, Tin
Categories: FFC,FPC(FlatFlexible
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C
CONN, FFC/FPC, R/A, 15POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FFC/FPC, R/A, 15POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
0.5 FPC ZIF FOR SMT ASSY15CKT EMBSTP PKG ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-52745-1533 | 52745-1533 | 1150327-52745-1533 | 38AJ5189 |
| Product Name | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52745-1533 | Conn, Ffc/fpc, R/a, 15Pos, 1Row, 0.5Mm Rohs Compliant Molex | |
| Voltage Rating | 50 volts | 50 volts |