Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193369-52745-1390
Packaging: Tape & Reel (TR)
Number of Positions: 13
Pitch: 508 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 13
Length: 10.8 mm
Housing Material: Nylon
Actuator Material: Glass, Polyphenylene
Number of Circuits: 13
Orientation: Right Angle
Contact Plating: Tin
Height: 1.7 mm
Number of Pins: 13
Width: 4.3 mm
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 527451390;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Lead Pitch: 500 µm
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C
Easy-On FFC/FPC Connector, 0.50mm Pitch, Slider Series, Right-Angle, Top Contact, 2.00mm Height, 13 Circuits,... Product overview: 52745-1390 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52745-1390 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1193369-52745-1390 | 458-52745-1390 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52745-1390 | Electronic Connector |
| Termination | Solder | Solder |