Connector
Molex 52745-1297 FPC Connector
CONNECTOR, FFC/FPC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts;
FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 12, Top, 0.5 mm
CONNECTOR, FFC/FPC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52745-1297 | 1792026 | 99Y4918 | 28W0691 |
| Product Name | FPC Connectors | Connector, Ffc/fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Molex | Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 12, Top, 0.5 Mm Molex | |
| Connector Type | FPC / FFC | |||
| Gender | Male / Plug; Female / Jack | |||
| Termination | Zif | Surface Mount | ||
| Mounting | Surface mount |