Molex Connector, Ffc/fpc, 9Pos, 1Row, 0.5Mm Rohs Compliant Molex 52745-0997

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 9Pos, 1Row, 0.5Mm Rohs Compliant Molex - 03AH4146 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 9Pos, 1Row, 0.5Mm Rohs Compliant Molex
03AH4146
Connector, Ffc/fpc, 9Pos, 1Row, 0.5Mm Rohs Compliant Molex 03AH4146
CONNECTOR, FFC/FPC, 9POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 9POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc/fpc, 9Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 02AH7379 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 9Pos, 1Row, 0.5Mm; Pitch Spacing Molex
02AH7379
Connector, Ffc/fpc, 9Pos, 1Row, 0.5Mm; Pitch Spacing Molex 02AH7379
CONNECTOR, FFC/FPC, 9POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52745 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 9POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52745 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connectors - 52745-0997 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52745-0997
Connectors 52745-0997
FFC & FPC Connectors 0.5 FPC ZIF SMT Hsg Assy 9Ckt EmbsTp Pkg

FFC & FPC Connectors 0.5 FPC ZIF SMT Hsg Assy 9Ckt EmbsTp Pkg

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52745-0997 03AH4146 02AH7379 52745-0997
Product Name Connector, Ffc/fpc, 9Pos, 1Row, 0.5Mm Rohs Compliant Molex Connector, Ffc/fpc, 9Pos, 1Row, 0.5Mm; Pitch Spacing Molex Connectors
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products