Molex 50V Electronic Connector 52745-0896

Description
8P RA SMT FFC/FPC Connector, 0.5mm Pitch, Top Contact, 50V Product overview: 52745-0896 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52745-0896 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8P RA SMT FFC/FPC Connector, 0.5mm Pitch, Top Contact, 50V Product overview: 52745-0896 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52745-0896 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Electronic Connector
350-52745-0896
50V Electronic Connector 350-52745-0896
8P RA SMT FFC/FPC Connector, 0.5mm Pitch, Top Contact, 50V Product overview: 52745-0896 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52745-0896 can be used for catalog matching and distributor lookup.

8P RA SMT FFC/FPC Connector, 0.5mm Pitch, Top Contact, 50V Product overview: 52745-0896 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52745-0896 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 52745-0896 - 991894-52745-0896 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52745-0896
991894-52745-0896
FFC, FPC (FlatFlexible) Connectors - 52745-0896 991894-52745-0896
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991894-52745-0896 Packaging: Tape & Reel Number of Positions: 8 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 8 Gender: Receptacle Length: 10.1 mm Housing Material: Polyamide Actuator Material: Glass, Polyphenylene Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 20 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Alternative Parts (Cross-Reference): 52745-08960527450896 ; 527450896; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V Lead Pitch: 500 µm Wire/Cable Type: Flat Flex Flammability Rating: UL94 V-0 Contact Location: Top

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991894-52745-0896
Packaging: Tape & Reel
Number of Positions: 8
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 8
Gender: Receptacle
Length: 10.1 mm
Housing Material: Polyamide
Actuator Material: Glass, Polyphenylene
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Contact Resistance: 20 mΩ
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 50 MΩ
Alternative Parts (Cross-Reference): 52745-08960527450896; 527450896;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.3 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
Lead Pitch: 500 µm
Wire/Cable Type: Flat Flex
Flammability Rating: UL94 V-0
Contact Location: Top

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 350-52745-0896 991894-52745-0896
Product Name 50V Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52745-0896
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details