Molex Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex 52745-0833

Description
FPC CONNECTOR, RCPT, 8POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:8CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52745 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES
Datasheet
Description
FPC CONNECTOR, RCPT, 8POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:8CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52745 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8609 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8609
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8609
FPC CONNECTOR, RCPT, 8POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:8CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52745 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 8POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:8CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52745 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0878 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0878
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0878
FPC CONNECTOR, RCPT, 8POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:8CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52745 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 8POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:8CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52745 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH8609
Product Name Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male, RG58C/U - 8911 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
FME (M) St. Connector for RG58 Cable - ET-FMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details