Connector
Card Edge Connector, 7 Contact(s), 1 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, White Insulator, ROHS AND REACH COMPLIANT Product overview: 52745-0797 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52745-0797 can be used for catalog matching and distributor lookup.
FPC CONNECTOR, RCPT, 7POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52745 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES
FPC CONNECTOR, RCPT, 7POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52745 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52745-0797 | 350-52745-0797 | 01AH8608 |
| Product Name | SMD Electronic Connector | Fpc Connector, Rcpt, 7Pos, 0.3Mm, Smd; Pitch Spacing Molex | |
| Gender | Female / Jack |