Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157241-526890775
Number of Rows: 1
Number of Circuits: 7
Orientation: Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Custom Parts
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1157241-526890775 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 526890775 |