Molex Electronic Connector 52689-2987

Description
FFC & FPC Connectors 0.5 FPC ConnNonZIF B tmCont29CktEmbsTpPkg Product overview: 52689-2987 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52689-2987 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FFC & FPC Connectors 0.5 FPC ConnNonZIF B tmCont29CktEmbsTpPkg Product overview: 52689-2987 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52689-2987 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
458-52689-2987
Electronic Connector 458-52689-2987
FFC & FPC Connectors 0.5 FPC ConnNonZIF B tmCont29CktEmbsTpPkg Product overview: 52689-2987 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52689-2987 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 0.5 FPC ConnNonZIF B tmCont29CktEmbsTpPkg Product overview: 52689-2987 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52689-2987 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 52689-2987 - 1162084-52689-2987 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52689-2987
1162084-52689-2987
FFC, FPC (FlatFlexible) Connectors - 52689-2987 1162084-52689-2987
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162084-52689-2987 Number of Positions: 29 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 29 Gender: Female Housing Material: Nylon Number of Circuits: 29 Orientation: Right Angle Contact Plating: Lead, Tin Categories: FFC,FPC(FlatFlexible )Connectors Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162084-52689-2987
Number of Positions: 29
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 29
Gender: Female
Housing Material: Nylon
Number of Circuits: 29
Orientation: Right Angle
Contact Plating: Lead, Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: Unknown

Buy Now
Flex Cable Connector,pcb Mount,29 Contacts,number Of Contact Rows Molex - 92M6369 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,29 Contacts,number Of Contact Rows Molex
92M6369
Flex Cable Connector,pcb Mount,29 Contacts,number Of Contact Rows Molex 92M6369
Flex Cable Connector,PCB Mount,29 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Flex Cable Connector,PCB Mount,29 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 458-52689-2987 1162084-52689-2987 92M6369
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52689-2987 Flex Cable Connector,pcb Mount,29 Contacts,number Of Contact Rows Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details