Molex Flat Flex Cables (FFC, FPC) - 0526102671 526102671

Description
Manufacturer: Molex, LLC Win Source Part Number: 907258-0526102671 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 26 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7643TR, WM7643CT, 0526102671-C, 52610-2671-C, 526102671-C, 052610-2671-C, 526102671, WM7643DKR, 052610-2671, 52610-2671
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907258-0526102671 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 26 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7643TR, WM7643CT, 0526102671-C, 52610-2671-C, 526102671-C, 052610-2671-C, 526102671, WM7643DKR, 052610-2671, 52610-2671
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0526102671
907258-0526102671
Flat Flex Cables (FFC, FPC) - 0526102671 907258-0526102671
Manufacturer: Molex, LLC Win Source Part Number: 907258-0526102671 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 26 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7643TR, WM7643CT, 0526102671-C, 52610-2671-C, 526102671-C, 052610-2671-C, 526102671, WM7643DKR, 052610-2671, 52610-2671

Manufacturer: Molex, LLC
Win Source Part Number: 907258-0526102671
Series: Easy-On 52610
Operating Temperature Range: -40°C ~ 85°C
Features: 26 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 052610
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM7643TR, WM7643CT, 0526102671-C, 52610-2671-C, 526102671-C, 052610-2671-C, 526102671, WM7643DKR, 052610-2671, 52610-2671

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907258-0526102671
Product Name Flat Flex Cables (FFC, FPC) - 0526102671
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details