Molex FFC, FPC (FlatFlexible) Connectors - 0526102271 526102271

Description
Manufacturer: Molex Win Source Part Number: 1120691-0526102271 Packaging: Reel Number of Positions: 22 Pitch: 0.039" (1.00mm) Mounting Style: SMD Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4μin (1.00μm) Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.226" (5.74mm) Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Mating Cycles: 30 Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1120691-0526102271 Packaging: Reel Number of Positions: 22 Pitch: 0.039" (1.00mm) Mounting Style: SMD Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4μin (1.00μm) Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.226" (5.74mm) Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Mating Cycles: 30 Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 0526102271 - 1120691-0526102271 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 0526102271
1120691-0526102271
FFC, FPC (FlatFlexible) Connectors - 0526102271 1120691-0526102271
Manufacturer: Molex Win Source Part Number: 1120691-0526102271 Packaging: Reel Number of Positions: 22 Pitch: 0.039" (1.00mm) Mounting Style: SMD Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4μin (1.00μm) Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.226" (5.74mm) Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Mating Cycles: 30 Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: Molex
Win Source Part Number: 1120691-0526102271
Packaging: Reel
Number of Positions: 22
Pitch: 0.039" (1.00mm)
Mounting Style: SMD
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 39.4μin (1.00μm)
Contact Material: Phosphor Bronze
Voltage Rating: 125V
Height Above Board: 0.226" (5.74mm)
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Dielectric Material: Polyamide (PA46), Nylon 4/6
Mating Cycles: 30
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1120691-0526102271
Product Name FFC, FPC (FlatFlexible) Connectors - 0526102271
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details