Molex SMD Electronic Connector 526101494

Description
Conn FFC/FPC Connector SKT 14 POS 1mm Solder ST SMD T/R Product overview: 526101494 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526101494 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn FFC/FPC Connector SKT 14 POS 1mm Solder ST SMD T/R Product overview: 526101494 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526101494 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
458-526101494
SMD Electronic Connector 458-526101494
Conn FFC/FPC Connector SKT 14 POS 1mm Solder ST SMD T/R Product overview: 526101494 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526101494 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 14 POS 1mm Solder ST SMD T/R Product overview: 526101494 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526101494 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 526101494 - 1200138-526101494 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 526101494
1200138-526101494
FFC, FPC (FlatFlexible) Connectors - 526101494 1200138-526101494
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200138-526101494 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 14 Length: 20.6 mm Housing Material: Nylon Number of Circuits: 14 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52610-1494; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 3.6 mm RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 1 mm Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200138-526101494
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Number of Contacts: 14
Length: 20.6 mm
Housing Material: Nylon
Number of Circuits: 14
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52610-1494;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Depth: 3.6 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 1 mm
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 458-526101494 1200138-526101494
Product Name SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - 526101494
Termination Solder
Unlock Full Specs
to access all available technical data