Molex Flat Flex Cables (FFC, FPC) - 0526101494 526101494

Description
Manufacturer: Molex, LLC Win Source Part Number: 907255-0526101494 Series: Easy-On 52610 Operating Temperature Range: -20°C ~ 85°C Features: 14 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052610-1494, 052610-1494-C, 0526101494-C, 52610-1457, 52610-1494, 52610-1494-C, 52610-1494-ND, 526101494, 526101494-C, 900-0526101494TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907255-0526101494 Series: Easy-On 52610 Operating Temperature Range: -20°C ~ 85°C Features: 14 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052610-1494, 052610-1494-C, 0526101494-C, 52610-1457, 52610-1494, 52610-1494-C, 52610-1494-ND, 526101494, 526101494-C, 900-0526101494TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0526101494 - 907255-0526101494 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0526101494
907255-0526101494
Flat Flex Cables (FFC, FPC) - 0526101494 907255-0526101494
Manufacturer: Molex, LLC Win Source Part Number: 907255-0526101494 Series: Easy-On 52610 Operating Temperature Range: -20°C ~ 85°C Features: 14 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052610-1494, 052610-1494-C, 0526101494-C, 52610-1457, 52610-1494, 52610-1494-C, 52610-1494-ND, 526101494, 526101494-C, 900-0526101494TR

Manufacturer: Molex, LLC
Win Source Part Number: 907255-0526101494
Series: Easy-On 52610
Operating Temperature Range: -20°C ~ 85°C
Features: 14 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 052610
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052610-1494, 052610-1494-C, 0526101494-C, 52610-1457, 52610-1494, 52610-1494-C, 52610-1494-ND, 526101494, 526101494-C, 900-0526101494TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907255-0526101494
Product Name Flat Flex Cables (FFC, FPC) - 0526101494
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC12005M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Female RG58C/U Coaxial Test Cable - 1024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details