Molex 52610-1472-TR250 FPC Connector
Manufacturer: Molex
Win Source Part Number: 1333395-0526101472
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 14
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Contact Material: Phosphor Bronze
Voltage Rating: 125V
Height Above Board: 0.226" (5.74mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Polyamide (PA46), Nylon 4/6
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mounting: Surface Mount
Mating Cycles: 30
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0526101472-ND,WM9419
Base Product Number: 052610
RoHS Status: ROHS3 Compliant
| RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1796532 | 1333395-0526101472 | 526101472 |
| Product Name | FPC Connectors | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | Connectors |
| Connector Type | FPC / FFC | ||
| Gender | Male / Plug; Female / Jack | ||
| Termination | Zif | Solder | |
| Mounting | Surface mount | Surface Mount |