Molex Flat Flex Cables (FFC, FPC) - 0526101433 526101433

Description
Manufacturer: Molex, LLC Win Source Part Number: 904601-0526101433 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52610-1433, 526101433, 0052610-1433, 052610-1433, WM11005CT, WM11005DKR, WM11005TR, 0526101433-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904601-0526101433 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52610-1433, 526101433, 0052610-1433, 052610-1433, WM11005CT, WM11005DKR, WM11005TR, 0526101433-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0526101433
904601-0526101433
Flat Flex Cables (FFC, FPC) - 0526101433 904601-0526101433
Manufacturer: Molex, LLC Win Source Part Number: 904601-0526101433 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52610-1433, 526101433, 0052610-1433, 052610-1433, WM11005CT, WM11005DKR, WM11005TR, 0526101433-ND

Manufacturer: Molex, LLC
Win Source Part Number: 904601-0526101433
Series: Easy-On 52610
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 052610
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 52610-1433, 526101433, 0052610-1433, 052610-1433, WM11005CT, WM11005DKR, WM11005TR, 0526101433-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904601-0526101433
Product Name Flat Flex Cables (FFC, FPC) - 0526101433
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details