Molex SMD Electronic Connector 526100871

Description
Conn FFC/FPC Connector SKT 8 POS 1mm Solder ST SMD Easy-On™ T/R Product overview: 526100871 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526100871 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn FFC/FPC Connector SKT 8 POS 1mm Solder ST SMD Easy-On™ T/R Product overview: 526100871 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526100871 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
458-526100871
SMD Electronic Connector 458-526100871
Conn FFC/FPC Connector SKT 8 POS 1mm Solder ST SMD Easy-On™ T/R Product overview: 526100871 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526100871 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 8 POS 1mm Solder ST SMD Easy-On™ T/R Product overview: 526100871 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526100871 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 526100871 - 1163021-526100871 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 526100871
1163021-526100871
FFC, FPC (FlatFlexible) Connectors - 526100871 1163021-526100871
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163021-526100871 Packaging: Cut Tape Number of Positions: 8 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 500 mA Number of Contacts: 8 Gender: Female Length: 14.6 mm Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Height: 7.25 mm Material: Nylon, Polyamide Number of Poles: 8 Width: 3.6 mm Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 3.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 1 mm Flammability Rating: UL94 V-0 Max Operating Temperature: 85 °C Max Supply Voltage (AC): 125 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163021-526100871
Packaging: Cut Tape
Number of Positions: 8
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 500 mA
Number of Contacts: 8
Gender: Female
Length: 14.6 mm
Housing Material: Nylon
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Height: 7.25 mm
Material: Nylon, Polyamide
Number of Poles: 8
Width: 3.6 mm
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 100 MΩ
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 3.6 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 1 mm
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C
Max Supply Voltage (AC): 125 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 458-526100871 1163021-526100871
Product Name SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - 526100871
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle BNC Female to BNC Male, Adapter - SALE-9239 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight PCB Mount Connector Ø0.9 X 2.0H - ET-SFS-PCLL2.0 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details