Molex Flat Flex Cables (FFC, FPC) - 0526100871 526100871

Description
Manufacturer: Molex, LLC Win Source Part Number: 907253-0526100871 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 526100871, WM7634TR, WM7634CT, Q3819491, 052610-0871, WM7634DKR, 0526100871-C, 52610-0871, 52610-0871-C, 526100871-C, 052610-0871-C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907253-0526100871 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 526100871, WM7634TR, WM7634CT, Q3819491, 052610-0871, WM7634DKR, 0526100871-C, 52610-0871, 52610-0871-C, 526100871-C, 052610-0871-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0526100871
907253-0526100871
Flat Flex Cables (FFC, FPC) - 0526100871 907253-0526100871
Manufacturer: Molex, LLC Win Source Part Number: 907253-0526100871 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 526100871, WM7634TR, WM7634CT, Q3819491, 052610-0871, WM7634DKR, 0526100871-C, 52610-0871, 52610-0871-C, 526100871-C, 052610-0871-C

Manufacturer: Molex, LLC
Win Source Part Number: 907253-0526100871
Series: Easy-On 52610
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Position - Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 052610
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 526100871, WM7634TR, WM7634CT, Q3819491, 052610-0871, WM7634DKR, 0526100871-C, 52610-0871, 52610-0871-C, 526100871-C, 052610-0871-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907253-0526100871
Product Name Flat Flex Cables (FFC, FPC) - 0526100871
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB11068F2-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details