Molex Fpc Connector, Rcpt, 28Pos, 0.3Mm, Smd; Pitch Spacing Molex 52610-2833

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc Connector, Rcpt, 28Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8606 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 28Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8606
Fpc Connector, Rcpt, 28Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8606
FPC CONNECTOR, RCPT, 28POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:28CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52610 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 28POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:28CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52610 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 28Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0875 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 28Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0875
Fpc Connector, Rcpt, 28Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0875
FPC CONNECTOR, RCPT, 28POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:28CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52610 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 28POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:28CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52610 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52610-2833 01AH8606
Product Name Fpc Connector, Rcpt, 28Pos, 0.3Mm, Smd; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug socket - MSSD-C-S-M16 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details