Molex FFC, FPC (FlatFlexible) Connectors - 52610-2490 52610-2490

Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 763949-52610-2490 Series: Easy-On 52610 Packaging: Reel package Number of Positions: 24 Pitch: 0.039" (1.00mm) Operating Temperature Range: -20°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 125V Current Rating: 1A Height Above Board: 0.226" (5.74mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA46), Nylon 4/6 Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Mounting: SMD Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 763949-52610-2490 Series: Easy-On 52610 Packaging: Reel package Number of Positions: 24 Pitch: 0.039" (1.00mm) Operating Temperature Range: -20°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 125V Current Rating: 1A Height Above Board: 0.226" (5.74mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA46), Nylon 4/6 Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Mounting: SMD Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52610-2490 - 763949-52610-2490 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52610-2490
763949-52610-2490
FFC, FPC (FlatFlexible) Connectors - 52610-2490 763949-52610-2490
Manufacturer: Molex Connector Corporation Win Source Part Number: 763949-52610-2490 Series: Easy-On 52610 Packaging: Reel package Number of Positions: 24 Pitch: 0.039" (1.00mm) Operating Temperature Range: -20°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 125V Current Rating: 1A Height Above Board: 0.226" (5.74mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA46), Nylon 4/6 Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Mounting: SMD Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 763949-52610-2490
Series: Easy-On 52610
Packaging: Reel package
Number of Positions: 24
Pitch: 0.039" (1.00mm)
Operating Temperature Range: -20°C ~ 85°C
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Material: Phosphor Bronze
Voltage Rating: 125V
Current Rating: 1A
Height Above Board: 0.226" (5.74mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Polyamide (PA46), Nylon 4/6
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Mounting: SMD
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 763949-52610-2490
Product Name FFC, FPC (FlatFlexible) Connectors - 52610-2490
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector (RF) Adapters - ABD.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
4 suppliers
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details