Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214310-52610-1790
Pitch: 1 mm
Length: 23.6 mm
Number of Circuits: 17
Orientation: Vertical
Contact Plating: Tin
Height: 7.25 mm
Number of Poles: 17
Width: 3.6 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 526101790;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1214310-52610-1790 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 52610-1790 |