Molex FFC, FPC (FlatFlexible) Connectors - 52610-1490 52610-1490

Description
Manufacturer: Molex Win Source Part Number: 1129116-52610-1490 Packaging: Cut Tape (CT) Number of Positions: 14 Pitch: 0.039" (1.00mm) Mounting Style: SMD Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.226" (5.74mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1129116-52610-1490 Packaging: Cut Tape (CT) Number of Positions: 14 Pitch: 0.039" (1.00mm) Mounting Style: SMD Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.226" (5.74mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52610-1490 - 1129116-52610-1490 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52610-1490
1129116-52610-1490
FFC, FPC (FlatFlexible) Connectors - 52610-1490 1129116-52610-1490
Manufacturer: Molex Win Source Part Number: 1129116-52610-1490 Packaging: Cut Tape (CT) Number of Positions: 14 Pitch: 0.039" (1.00mm) Mounting Style: SMD Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.226" (5.74mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: Molex
Win Source Part Number: 1129116-52610-1490
Packaging: Cut Tape (CT)
Number of Positions: 14
Pitch: 0.039" (1.00mm)
Mounting Style: SMD
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Material: Phosphor Bronze
Voltage Rating: 125V
Height Above Board: 0.226" (5.74mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Dielectric Material: Polyamide (PA46), Nylon 4/6
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now
Singapore, Singapore
SMD Electronic Connector
458-52610-1490
SMD Electronic Connector 458-52610-1490
Card Edge Connector, 14 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, Fcc Retnn Dvc, Product overview: 52610-1490 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52610-1490 can be used for catalog matching and distributor lookup.

Card Edge Connector, 14 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, Fcc Retnn Dvc, Product overview: 52610-1490 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52610-1490 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1129116-52610-1490 458-52610-1490
Product Name FFC, FPC (FlatFlexible) Connectors - 52610-1490 SMD Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAGS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers