Molex SMD Electronic Connector 52610-1475

Description
Card Edge Connector, 14 Contact(s), 1 Row(s), Female, Straight, Surface Mount Terminal, LEAD FREE Product overview: 52610-1475 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52610-1475 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Card Edge Connector, 14 Contact(s), 1 Row(s), Female, Straight, Surface Mount Terminal, LEAD FREE Product overview: 52610-1475 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52610-1475 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
399-52610-1475
SMD Electronic Connector 399-52610-1475
Card Edge Connector, 14 Contact(s), 1 Row(s), Female, Straight, Surface Mount Terminal, LEAD FREE Product overview: 52610-1475 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52610-1475 can be used for catalog matching and distributor lookup.

Card Edge Connector, 14 Contact(s), 1 Row(s), Female, Straight, Surface Mount Terminal, LEAD FREE Product overview: 52610-1475 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52610-1475 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 997856-52610-1475 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
997856-52610-1475
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 997856-52610-1475
Win Source Part Number: 997856-52610-1475 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-52610-1475 RoHS Status: RoHS non-compliant

Win Source Part Number: 997856-52610-1475
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-52610-1475
RoHS Status: RoHS non-compliant

Buy Now
1.0 Fpc Hsg Assy Zif Smt 14Ckt Embstppkg / Molex Molex - 92M6271 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Fpc Hsg Assy Zif Smt 14Ckt Embstppkg / Molex Molex
92M6271
1.0 Fpc Hsg Assy Zif Smt 14Ckt Embstppkg / Molex Molex 92M6271
1.0 FPC HSG ASSY ZIF SMT 14CKT EMBSTPPKG / Molex

1.0 FPC HSG ASSY ZIF SMT 14CKT EMBSTPPKG / Molex

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-52610-1475 997856-52610-1475 92M6271
Product Name SMD Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1.0 Fpc Hsg Assy Zif Smt 14Ckt Embstppkg / Molex Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Coaxial Adapters - NAM2M2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details