Molex SMD 125V 1A Electronic Connector 52610-1233

Description
12 Pos 1mm Vertical FFC/FPC Receptacle, 125V, 1A, SMD Product overview: 52610-1233 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 125V, 1A, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52610-1233 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12 Pos 1mm Vertical FFC/FPC Receptacle, 125V, 1A, SMD Product overview: 52610-1233 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 125V, 1A, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52610-1233 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 125V 1A Electronic Connector
399-52610-1233
SMD 125V 1A Electronic Connector 399-52610-1233
12 Pos 1mm Vertical FFC/FPC Receptacle, 125V, 1A, SMD Product overview: 52610-1233 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 125V, 1A, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52610-1233 can be used for catalog matching and distributor lookup.

12 Pos 1mm Vertical FFC/FPC Receptacle, 125V, 1A, SMD Product overview: 52610-1233 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 125V, 1A, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52610-1233 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 52610-1233 - 1027088-52610-1233 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52610-1233
1027088-52610-1233
FFC, FPC (FlatFlexible) Connectors - 52610-1233 1027088-52610-1233
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027088-52610-1233 Packaging: Tape & Reel Number of Positions: 12 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 12 Gender: Receptacle Length: 18.6 mm Housing Material: Nylon Number of Circuits: 12 Orientation: Vertical Contact Plating: Silver, Tin Housing Color: White Contact Resistance: 20 mΩ Material: Nylon, Polyamide Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 522071285; 52207-1085; 52207-1433; SFW12R-2STE1LF; SFW12R-1STE1LF; HFW12R-1STE1LF052610 1233; 52610-1233.; 526101233; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Flammability Rating: UL94 V-0 Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027088-52610-1233
Packaging: Tape & Reel
Number of Positions: 12
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 12
Gender: Receptacle
Length: 18.6 mm
Housing Material: Nylon
Number of Circuits: 12
Orientation: Vertical
Contact Plating: Silver, Tin
Housing Color: White
Contact Resistance: 20 mΩ
Material: Nylon, Polyamide
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 522071285; 52207-1085; 52207-1433; SFW12R-2STE1LF; SFW12R-1STE1LF; HFW12R-1STE1LF0526101233; 52610-1233.; 526101233;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Stackable: No

Buy Now
1.0 Fpc Zif Smt St 12Ckt Embstp Pkg Rohs Compliant Molex - 26AC8192 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Fpc Zif Smt St 12Ckt Embstp Pkg Rohs Compliant Molex
26AC8192
1.0 Fpc Zif Smt St 12Ckt Embstp Pkg Rohs Compliant Molex 26AC8192
1.0 FPC ZIF SMT ST 12CKT EMBSTP PKG ROHS COMPLIANT: YES

1.0 FPC ZIF SMT ST 12CKT EMBSTP PKG ROHS COMPLIANT: YES

Supplier's Site
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 12, 1 Mm Rohs Compliant Molex - 12X8920 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 12, 1 Mm Rohs Compliant Molex
12X8920
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 12, 1 Mm Rohs Compliant Molex 12X8920
FFC / FPC BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, 12, 1 MM ROHS COMPLIANT: YES

FFC / FPC BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, 12, 1 MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 12, 1 Mm Rohs Compliant Molex - 35X2813 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 12, 1 Mm Rohs Compliant Molex
35X2813
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 12, 1 Mm Rohs Compliant Molex 35X2813
FFC / FPC BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, 12, 1 MM ROHS COMPLIANT: YES

FFC / FPC BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, 12, 1 MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-52610-1233 1027088-52610-1233 26AC8192
Product Name SMD 125V 1A Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52610-1233 1.0 Fpc Zif Smt St 12Ckt Embstp Pkg Rohs Compliant Molex
Termination SMD/SMT Solder
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1282-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details