Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993770-52610-1090
Packaging: Cut Tape
Number of Positions: 10
Pitch: 990.6 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 10
Gender: Receptacle
Housing Material: Nylon
Actuator Material: Polyphenylene
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 20 mΩ
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 52610-10900526101090
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Lead Pitch: 1 mm
Flammability Rating: UL94 V-0
Connector
Card Edge Connector, 10 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, Fcc Retnn Dvc, Product overview: 52610-1090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52610-1090 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 993770-52610-1090 | 52610-1090 | 458-52610-1090 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52610-1090 | SMD Electronic Connector | |
| Termination | Solder | Solder |