Molex SMD 1A 125V Electronic Connector 52610-1072

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD 1A 125V Electronic Connector
399-52610-1072
SMD 1A 125V Electronic Connector 399-52610-1072
10 Pos Female Header, 1mm Pitch, 1A, 125V, SMD Product overview: 52610-1072 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52610-1072 can be used for catalog matching and distributor lookup.

10 Pos Female Header, 1mm Pitch, 1A, 125V, SMD Product overview: 52610-1072 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52610-1072 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc/fpc, Zif, 10Pos, 1Mm; Pitch Spacing Molex - 74AC7967 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, Zif, 10Pos, 1Mm; Pitch Spacing Molex
74AC7967
Connector, Ffc/fpc, Zif, 10Pos, 1Mm; Pitch Spacing Molex 74AC7967
CONNECTOR, FFC/FPC, ZIF, 10POS, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52610 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, ZIF, 10POS, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52610 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex - 29AH8853 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex
29AH8853
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex 29AH8853
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52610 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52610 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52610-1072 399-52610-1072 74AC7967
Product Name SMD 1A 125V Electronic Connector Connector, Ffc/fpc, Zif, 10Pos, 1Mm; Pitch Spacing Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers