FFC/FPC Connector, 10 Pos, 1mm Pitch, ZIF, SMT Receptacle, 1A, 125V Product overview: 52610-1033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52610-1033 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034204-52610-1033
Packaging: Tape & Reel
Number of Positions: 10
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 10
Gender: Receptacle
Length: 16.6 mm
Housing Material: Polyamide
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Silver, Tin
Housing Color: White
Contact Resistance: 20 mΩ
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): HFW10S-2STE1LF; 52207-1085; 522071285; SFW10R-2STE1LF; SFW10R-1STE1LF; 52207-08330526101033
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Stackable: No
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts;
FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 10, 1 mm RoHS Compliant: Yes
1.0 FPC ZIF SMT ST 10CKT EMBSTP PKG ROHS COMPLIANT: YES
FFC & FPC Connectors 1.0 FPC ZIF ST 10Ckt Sn-Ag-Bi
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-52610-1033 | 1034204-52610-1033 | 12X8919 | 35X2812 | 52610-1033 |
| Product Name | 1A 125V Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52610-1033 | Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex | Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 10, 1 Mm Rohs Compliant Molex | Connectors |
| Termination | Solder | Solder | Surface Mount |