Molex 52610-0872 FPC Connector
Molex 52610-0872 FPC Connector
Molex 52610-0872 FPC Connector
CONNECTOR, FPC, 8POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 52610 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
CONNECTOR, FPC, 8POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 52610 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
1.0 FPC ZIF SMT HSG ASSY 8CKT EMBSTPPKG ROHS COMPLIANT: YES
1.0 FPC ZIF SMT Hsg Assy 8Ckt EmbsTpPkg
FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 8Ckt EmbsTpPkg
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6706855 | 6706855P | 41AH6309 | 80AH0345 | 52610-0872 |
| Product Name | FPC Connectors | FPC Connectors | Connector, Fpc, 8Pos, 1 Row, 1Mm; Pitch Spacing Molex | 1.0 Fpc Zif Smt Hsg Assy 8Ckt Embstppkg Rohs Compliant Molex | Connectors |
| Connector Type | FPC / FFC | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Termination | Zif vertical contact | Surface Mount |