Molex FPC Connectors 52610-0833

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FPC Connectors - 7883495 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7883495
FPC Connectors 7883495
Molex 52610-0833 FPC Connector

Molex 52610-0833 FPC Connector

Supplier's Site
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex - 07X0063 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex
07X0063
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex 07X0063
CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 52610 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 52610 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex - 35X2811 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex
35X2811
Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex 35X2811
CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 52610 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 52610 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Easy-On Series, Surface Mount, Receptacle, 8, Top, 1 Mm Rohs Compliant Molex - 12X8918 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Easy-On Series, Surface Mount, Receptacle, 8, Top, 1 Mm Rohs Compliant Molex
12X8918
Ffc / Fpc Board Connector, Easy-On Series, Surface Mount, Receptacle, 8, Top, 1 Mm Rohs Compliant Molex 12X8918
FFC / FPC Board Connector, Easy-On Series, Surface Mount, Receptacle, 8, Top, 1 mm RoHS Compliant: Yes

FFC / FPC Board Connector, Easy-On Series, Surface Mount, Receptacle, 8, Top, 1 mm RoHS Compliant: Yes

Supplier's Site
1.0 Fpc Zif Smt St 8Ckt Embstp Pkg Molex - 78AC0761 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Fpc Zif Smt St 8Ckt Embstp Pkg Molex
78AC0761
1.0 Fpc Zif Smt St 8Ckt Embstp Pkg Molex 78AC0761
1.0 FPC ZIF SMT ST 8Ckt EmbsTp Pkg

1.0 FPC ZIF SMT ST 8Ckt EmbsTp Pkg

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52610-0833 7883495 07X0063 12X8918
Product Name FPC Connectors Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex Ffc / Fpc Board Connector, Easy-On Series, Surface Mount, Receptacle, 8, Top, 1 Mm Rohs Compliant Molex
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details