Molex FPC Connectors 52610-0672

Description
Molex 52610-0672 FPC Connector
Request a Quote Datasheet
Description
Molex 52610-0672 FPC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 6706846P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
6706846P
FPC Connectors 6706846P
Molex 52610-0672 FPC Connector

Molex 52610-0672 FPC Connector

Supplier's Site
FPC Connectors - 6706846 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
6706846
FPC Connectors 6706846
Molex 52610-0672 FPC Connector

Molex 52610-0672 FPC Connector

Supplier's Site
FPC Connectors - 1671704 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1671704
FPC Connectors 1671704
Molex 52610-0672 FPC Connector

Molex 52610-0672 FPC Connector

Supplier's Site
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1175026-52610-0672 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1175026-52610-0672
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1175026-52610-0672
Win Source Part Number: 1175026-52610-0672 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: * Package: Tape & Reel (TR) Standard Package: 1 Alternative Parts (Cross-Reference): 0526100672; 52610-0672.; 526100672; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-52610-0672TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1175026-52610-0672
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
Alternative Parts (Cross-Reference): 0526100672; 52610-0672.; 526100672;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-52610-0672TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
SMD 1A 125V Electronic Connector
350-52610-0672
SMD 1A 125V Electronic Connector 350-52610-0672
6 Pos 1 Row Female Header, 1mm Pitch, 1A, 125V, SMD Product overview: 52610-0672 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 125V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52610-0672 can be used for catalog matching and distributor lookup.

6 Pos 1 Row Female Header, 1mm Pitch, 1A, 125V, SMD Product overview: 52610-0672 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 125V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52610-0672 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 6, 1 Mm Rohs Compliant Molex - 09AH3339 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 6, 1 Mm Rohs Compliant Molex
09AH3339
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 6, 1 Mm Rohs Compliant Molex 09AH3339
FFC / FPC BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, 6, 1 MM ROHS COMPLIANT: YES

FFC / FPC BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, 6, 1 MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 6, 1 Mm Rohs Compliant Molex - 56R1735 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 6, 1 Mm Rohs Compliant Molex
56R1735
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 6, 1 Mm Rohs Compliant Molex 56R1735
FFC / FPC BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, 6, 1 MM ROHS COMPLIANT: YES

FFC / FPC BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, 6, 1 MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6706846P 6706846 1175026-52610-0672 350-52610-0672 09AH3339
Product Name FPC Connectors FPC Connectors Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors SMD 1A 125V Electronic Connector Ffc / Fpc Board Connector, Surface Mount, Receptacle, 6, 1 Mm Rohs Compliant Molex
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Connector Type FPC / FFC
Termination Zif vertical contact SMD/SMT
Mounting Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28624-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29400-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details