Molex Flat Flex Cables (FFC, FPC) - 52610-0671 52610-0671

Description
Manufacturer: Molex, LLC Win Source Part Number: 815679-52610-0671 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 815679-52610-0671 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 52610-0671
815679-52610-0671
Flat Flex Cables (FFC, FPC) - 52610-0671 815679-52610-0671
Manufacturer: Molex, LLC Win Source Part Number: 815679-52610-0671 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 815679-52610-0671
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 815679-52610-0671
Product Name Flat Flex Cables (FFC, FPC) - 52610-0671
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details