The FFC/FPC Board Connector, 52610 Series, is a surface mount receptacle designed for flexible flat cable (FFC) and flexible printed circuit (FPC) applications. It features a 1.00mm pitch and accommodates 6 circuits. The connector has a vertical orientation and a mated height of 5.75mm. It is constructed with a nylon resin and utilizes phosphor bronze for the metal components, with silver and tin-bismuth plating for both mating and termination interfaces. This connector supports a maximum current of 1.0A and a maximum voltage of 125V, making it suitable for various electronic applications. It is rated for a temperature range of -40°C to +85°C and has a durability of up to 30 mating cycles. The product is RoHS compliant and comes packaged in embossed tape on a reel for ease of handling.
Connector
FFC / FPC Board Connector, 52610 Series, Surface Mount, Receptacle, 6, 1 mm RoHS Compliant: Yes
FFC / FPC Board Connector, 52610 Series, Surface Mount, Receptacle, 6, 1 mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52610-0633 | 52610-0633 | 12X8917 |
| Product Name | Connectors | Ffc / Fpc Board Connector, 52610 Series, Surface Mount, Receptacle, 6, 1 Mm Rohs Compliant Molex |