Molex Stacking Connector, Receptacle 50Pos 1Mm; Product Range Molex 52602-0579

Description
STACKING CONNECTOR, RECEPTACLE 50POS 1MM; Product Range:SlimStack Series; No. of Contacts:50Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, RECEPTACLE 50POS 1MM; Product Range:SlimStack Series; No. of Contacts:50Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Receptacle 50Pos 1Mm; Product Range Molex - 58J9743 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle 50Pos 1Mm; Product Range Molex
58J9743
Stacking Connector, Receptacle 50Pos 1Mm; Product Range Molex 58J9743
STACKING CONNECTOR, RECEPTACLE 50POS 1MM; Product Range:SlimStack Series; No. of Contacts:50Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE 50POS 1MM; Product Range:SlimStack Series; No. of Contacts:50Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58J9743
Product Name Stacking Connector, Receptacle 50Pos 1Mm; Product Range Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products