Molex Connectors,Interconnects 525593052

Description
Manufacturer: Molex, LLC Win Source Part Number: 126982-0525593052 Category: Connectors,Interconn ects Family: FFC, FPC (Flat Flexible) Connectors Series: Easy-On? 52559 Packaging: Reel(TR) Number of Positions: 30 Pitch: 0.020" (0.50mm) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.154" (3.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA46), Nylon 4/6 Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 126982-0525593052 Category: Connectors,Interconn ects Family: FFC, FPC (Flat Flexible) Connectors Series: Easy-On? 52559 Packaging: Reel(TR) Number of Positions: 30 Pitch: 0.020" (0.50mm) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.154" (3.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA46), Nylon 4/6 Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 126982-0525593052 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
126982-0525593052
Connectors,Interconnects 126982-0525593052
Manufacturer: Molex, LLC Win Source Part Number: 126982-0525593052 Category: Connectors,Interconn ects Family: FFC, FPC (Flat Flexible) Connectors Series: Easy-On? 52559 Packaging: Reel(TR) Number of Positions: 30 Pitch: 0.020" (0.50mm) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.154" (3.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA46), Nylon 4/6 Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 126982-0525593052
Category: Connectors,Interconnects
Family: FFC, FPC (Flat Flexible) Connectors
Series: Easy-On? 52559
Packaging: Reel(TR)
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.154" (3.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Polyamide (PA46), Nylon 4/6
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors - 525593052 - ODG (Origin Data Global)
Shenzhen, China
Connectors
525593052
Connectors 525593052
Pre-ordered Connectors ROHS

Pre-ordered Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 126982-0525593052 525593052
Product Name Connectors,Interconnects Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2921B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details