Molex FFC, FPC (FlatFlexible) Connectors - 525592892 525592892

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167633-525592892 Number of Positions: 28 Current Rating: 500 mA Number of Contacts: 28 Number of Circuits: 28 Orientation: Vertical Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Alternative Parts (Cross-Reference): 52559-2892; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Voltage Rating (DC): 50 V Lead Pitch: 500 µm
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167633-525592892 Number of Positions: 28 Current Rating: 500 mA Number of Contacts: 28 Number of Circuits: 28 Orientation: Vertical Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Alternative Parts (Cross-Reference): 52559-2892; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Voltage Rating (DC): 50 V Lead Pitch: 500 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 525592892 - 1167633-525592892 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 525592892
1167633-525592892
FFC, FPC (FlatFlexible) Connectors - 525592892 1167633-525592892
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167633-525592892 Number of Positions: 28 Current Rating: 500 mA Number of Contacts: 28 Number of Circuits: 28 Orientation: Vertical Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Alternative Parts (Cross-Reference): 52559-2892; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Voltage Rating (DC): 50 V Lead Pitch: 500 µm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167633-525592892
Number of Positions: 28
Current Rating: 500 mA
Number of Contacts: 28
Number of Circuits: 28
Orientation: Vertical
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 50 MΩ
Alternative Parts (Cross-Reference): 52559-2892;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
Lead Pitch: 500 µm

Buy Now
Singapore, Singapore
SMD Electronic Connector
458-525592892
SMD Electronic Connector 458-525592892
Conn FFC/FPC Connector SKT 28 POS 0.5mm Solder ST SMD T/R Product overview: 525592892 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-525592892 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 28 POS 0.5mm Solder ST SMD T/R Product overview: 525592892 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-525592892 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1167633-525592892 458-525592892
Product Name FFC, FPC (FlatFlexible) Connectors - 525592892 SMD Electronic Connector
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCS-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details