Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 525592234

Description
Win Source Part Number: 1294086-525592234 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Easy-On 52559 Number of Positions: 22 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.154" (3.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 1,000 Mounting: SMD (SMT) Mating Cycles: 20 Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Other Names: 052559-2234,05255922 34,52559-2234,005255 9-2234,525592234,WM1 4342TR,WM14342DKR,WM 14342CT Base Product Number: 052559
Request a Quote Datasheet
Description
Win Source Part Number: 1294086-525592234 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Easy-On 52559 Number of Positions: 22 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.154" (3.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 1,000 Mounting: SMD (SMT) Mating Cycles: 20 Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Other Names: 052559-2234,05255922 34,52559-2234,005255 9-2234,525592234,WM1 4342TR,WM14342DKR,WM 14342CT Base Product Number: 052559
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1294086-525592234 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1294086-525592234
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1294086-525592234
Win Source Part Number: 1294086-525592234 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Easy-On 52559 Number of Positions: 22 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.154" (3.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 1,000 Mounting: SMD (SMT) Mating Cycles: 20 Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Other Names: 052559-2234,05255922 34,52559-2234,005255 9-2234,525592234,WM1 4342TR,WM14342DKR,WM 14342CT Base Product Number: 052559

Win Source Part Number: 1294086-525592234
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Easy-On 52559
Number of Positions: 22
Pitch: 0.020" (0.50mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 39.4µin (1.00µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.154" (3.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Polyamide (PA), Nylon, Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Standard Package: 1,000
Mounting: SMD (SMT)
Mating Cycles: 20
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Brown
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex
Other Names: 052559-2234,0525592234,52559-2234,0052559-2234,525592234,WM14342TR,WM14342DKR,WM14342CT
Base Product Number: 052559

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294086-525592234
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details