Molex Flat Flex Cables (FFC, FPC) - 0525592090 525592090

Description
Manufacturer: Molex, LLC Win Source Part Number: 907247-0525592090 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-2090, 052559-2090-C, 0525592090-C, 52559-2090, 52559-2090-C, 52559-2090-ND, 525592090, 525592090-C, 900-0525592090TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907247-0525592090 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-2090, 052559-2090-C, 0525592090-C, 52559-2090, 52559-2090-C, 52559-2090-ND, 525592090, 525592090-C, 900-0525592090TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0525592090 - 907247-0525592090 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0525592090
907247-0525592090
Flat Flex Cables (FFC, FPC) - 0525592090 907247-0525592090
Manufacturer: Molex, LLC Win Source Part Number: 907247-0525592090 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-2090, 052559-2090-C, 0525592090-C, 52559-2090, 52559-2090-C, 52559-2090-ND, 525592090, 525592090-C, 900-0525592090TR

Manufacturer: Molex, LLC
Win Source Part Number: 907247-0525592090
Series: Easy-On 52559
Operating Temperature Range: -40°C ~ 85°C
Features: 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 052559
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052559-2090, 052559-2090-C, 0525592090-C, 52559-2090, 52559-2090-C, 52559-2090-ND, 525592090, 525592090-C, 900-0525592090TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907247-0525592090
Product Name Flat Flex Cables (FFC, FPC) - 0525592090
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-N-MM-24 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details