Conn FFC/FPC Connector SKT 20 POS 0.5mm Solder ST SMD T/R Product overview: 525592090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-525592090 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224170-525592090
Number of Positions: 20
Current Rating: 500 mA
Number of Contacts: 20
Gender: Female
Number of Circuits: 20
Orientation: Vertical
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible
Insulation Resistance: 50 MΩ
Alternative Parts (Cross-Reference): 52559-2090;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
Lead Pitch: 500 µm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 458-525592090 | 1224170-525592090 |
| Product Name | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 525592090 |
| Voltage Rating | 50 volts |