Molex Flat Flex Cables (FFC, FPC) - 0525591890 525591890

Description
Manufacturer: Molex, LLC Win Source Part Number: 907246-0525591890 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 18 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-1890, 052559-1890-C, 0525591890-C, 52559-1817, 52559-1890, 52559-1890-C, 52559-1890-ND, 52559-1890-NDR, 525591890, 525591890-C, 900-0525591890TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907246-0525591890 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 18 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-1890, 052559-1890-C, 0525591890-C, 52559-1817, 52559-1890, 52559-1890-C, 52559-1890-ND, 52559-1890-NDR, 525591890, 525591890-C, 900-0525591890TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0525591890 - 907246-0525591890 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0525591890
907246-0525591890
Flat Flex Cables (FFC, FPC) - 0525591890 907246-0525591890
Manufacturer: Molex, LLC Win Source Part Number: 907246-0525591890 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 18 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-1890, 052559-1890-C, 0525591890-C, 52559-1817, 52559-1890, 52559-1890-C, 52559-1890-ND, 52559-1890-NDR, 525591890, 525591890-C, 900-0525591890TR

Manufacturer: Molex, LLC
Win Source Part Number: 907246-0525591890
Series: Easy-On 52559
Operating Temperature Range: -40°C ~ 85°C
Features: 18 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 052559
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052559-1890, 052559-1890-C, 0525591890-C, 52559-1817, 52559-1890, 52559-1890-C, 52559-1890-ND, 52559-1890-NDR, 525591890, 525591890-C, 900-0525591890TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907246-0525591890
Product Name Flat Flex Cables (FFC, FPC) - 0525591890
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064338-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details