Molex Flat Flex Cables (FFC, FPC) - 0525591490 525591490

Description
Manufacturer: Molex, LLC Win Source Part Number: 907243-0525591490 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-1490, 052559-1490-C, 0525591490-C, 52559-1417, 52559-1490, 52559-1490-C, 52559-1490-ND, 52559-1490-NDR, 525591490, 525591490-C, 900-0525591490TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907243-0525591490 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-1490, 052559-1490-C, 0525591490-C, 52559-1417, 52559-1490, 52559-1490-C, 52559-1490-ND, 52559-1490-NDR, 525591490, 525591490-C, 900-0525591490TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0525591490 - 907243-0525591490 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0525591490
907243-0525591490
Flat Flex Cables (FFC, FPC) - 0525591490 907243-0525591490
Manufacturer: Molex, LLC Win Source Part Number: 907243-0525591490 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-1490, 052559-1490-C, 0525591490-C, 52559-1417, 52559-1490, 52559-1490-C, 52559-1490-ND, 52559-1490-NDR, 525591490, 525591490-C, 900-0525591490TR

Manufacturer: Molex, LLC
Win Source Part Number: 907243-0525591490
Series: Easy-On 52559
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 052559
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052559-1490, 052559-1490-C, 0525591490-C, 52559-1417, 52559-1490, 52559-1490-C, 52559-1490-ND, 52559-1490-NDR, 525591490, 525591490-C, 900-0525591490TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907243-0525591490
Product Name Flat Flex Cables (FFC, FPC) - 0525591490
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details