Manufacturer: Molex
Win Source Part Number: 1129112-52559-4072
Packaging: Reel
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 39.4μin (1.00μm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.154" (3.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Dielectric Material: Polyamide (PA46), Nylon 4/6
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
40 Pos 1 Row Female Header 0.5mm Pitch SMT Connector Product overview: 52559-4072 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52559-4072 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1129112-52559-4072 | 350-52559-4072 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52559-4072 | Electronic Connector |
| Termination | Solder | Solder |