Win Source Part Number: 986334-52559-4052
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-52559-4052-TR25
RoHS Status: RoHS non-compliant
Easy On 52559 series ZIF (Zero Insertion Force) vertical SMT mount FPC connectors with a 0.5 mm pitch and a space saving design making them ideal for use in tight packaging applications. These Easy On FPC connectors feature a slide type actuator which provides a secure connection between the FPC and the connector terminals. The connector contacts are positioned on one side and are designed to move with the cable when it is pulled up or down. This feature helps provide a secure contact retention force and ensures that electrical contact is maintained. Solder tabs (or nails) on the base of the connector provide secure PCB retention and strain relief for the solder tail joints.
FPC connectors are an extremely compact and reliable interconnection technology designed for use in signal and data applications that require high density flat flex for complex wiring harness. These Easy On ZIF FPC connectors are ideal for use in a wide range of applications in the automotive, consumer, datacommunications, medical and mobile phone industry. Applications include automotive navigation and audio, digital cameras, home security, tablet and notebook PCs, patient monitors, GPS, smartphones and tablets.
⢠Space saving design. ⢠ZIF for repeat cycling with minimum wear. ⢠Slide type actuator for easy insertion and secure connection of FPC. ⢠Movable contacts for secure contact retention. ⢠Solder tabs for secure retention on PCB and strain relief
Number of Contacts = 40
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Gender = Male
Termination Type = ZIF Top Contact
Body Orientation = Straight
Current Rating = 500mA
Voltage Rating = 50 V ac/dc
Series = Easy On
Series Number = 52559
Delivery on production packaging - Reel. This product is non-returnable.
Easy On 52559 series ZIF (Zero Insertion Force) vertical SMT mount FPC connectors with a 0.5 mm pitch and a space saving design making them ideal for use in tight packaging applications. These Easy On FPC connectors feature a slide type actuator which provides a secure connection between the FPC and the connector terminals. The connector contacts are positioned on one side and are designed to move with the cable when it is pulled up or down. This feature helps provide a secure contact retention force and ensures that electrical contact is maintained. Solder tabs (or nails) on the base of the connector provide secure PCB retention and strain relief for the solder tail joints.
FPC connectors are an extremely compact and reliable interconnection technology designed for use in signal and data applications that require high density flat flex for complex wiring harness. These Easy On ZIF FPC connectors are ideal for use in a wide range of applications in the automotive, consumer, datacommunications, medical and mobile phone industry. Applications include automotive navigation and audio, digital cameras, home security, tablet and notebook PCs, patient monitors, GPS, smartphones and tablets.
⢠Space saving design. ⢠ZIF for repeat cycling with minimum wear. ⢠Slide type actuator for easy insertion and secure connection of FPC. ⢠Movable contacts for secure contact retention. ⢠Solder tabs for secure retention on PCB and strain relief
Number of Contacts = 40
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Gender = Male
Termination Type = ZIF Top Contact
Body Orientation = Straight
Current Rating = 500mA
Voltage Rating = 50 V ac/dc
Series = Easy On
Series Number = 52559
0.5 FPC ZIF SMT ST 40Ckt EmbsTp Pkg
FFC / FPC BOARD CONNECTOR, 52559 SERIES, SURFACE MOUNT, RECEPTACLE, 40, 0.5 MM ROHS COMPLIANT: YES
FFC / FPC Board Connector, Easy-On 52559 Series, Surface Mount, Receptacle, 40, 0.5 mm RoHS Compliant: Yes
Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 986334-52559-4052 | 8486770P | 78AC0757 |
Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | 0.5 Fpc Zif Smt St 40Ckt Embstp Pkg Molex | |
Gender | Male / Plug |