Molex Connectors Data & Signal 52559-3652

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Data & Signal - 52559-3652 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
52559-3652
Connectors Data & Signal 52559-3652
0.5 FPC ZIF SMT ST 36CKT EMBS P PKG

0.5 FPC ZIF SMT ST 36CKT EMBS P PKG

Buy Now
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 39AH6385 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex
39AH6385
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex 39AH6385
CONNECTOR, FFC/FPC, 36POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 36POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 36, 0.5 Mm Molex - 28W0680 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 36, 0.5 Mm Molex
28W0680
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 36, 0.5 Mm Molex 28W0680
FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 36, 0.5 mm

FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 36, 0.5 mm

Supplier's Site Datasheet
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 07AH5235 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex
07AH5235
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex 07AH5235
CONNECTOR, FFC/FPC, 36POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 36POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1733 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1733
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1733
CONNECTOR, FFC/FPC, 36POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 36POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52559-3652 52559-3652 39AH6385 28W0680
Product Name Connectors Data & Signal Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 36, 0.5 Mm Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Coaxial Connector (RF) Adapters - ASG.00.250.NTC-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details