Win Source Part Number: 1294091-52559-3252
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-52559-3252TR,22
RoHS Status: RoHS non-compliant
Easy-On™ Type FFC/FPC Connector, Vertical, Surface Mount, ZIF, 32 Circuits, Gold (Au) Contact Plating, High Barrier P... Product overview: 52559-3252 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52559-3252 can be used for catalog matching and distributor lookup.
Molex 52559-3252 FPC Connector
Molex 52559-3252 FPC Connector
Molex 52559-3252 FPC Connector
Connector
0.5 FPC ZIF SMT ST 32CKT EMBSTP
CONNECTOR, FFC/FPC, 32POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:32Contacts;
CONN, FFC/FPC, 32POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FFC/FPC, 32POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1294091-52559-3252 | 399-52559-3252 | 1789929 | 1791844P | 52559-3252 | 52559-3252 | 56R1732 | 80AH3483 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | SMD Electronic Connector | FPC Connectors | FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 32Pos, 1Row, 0.5Mm; Pitch Spacing Molex | Conn, Ffc/fpc, 32Pos, 1Row, 0.5Mm Rohs Compliant Molex | |
| Termination | SMD/SMT | Zif | Surface Mount | |||||
| Current Rating | 0.5 amps | |||||||
| Connector Type | FPC / FFC | |||||||
| Gender | Male / Plug; Female / Jack | Female / Jack |