Molex Flat Flex Cables (FFC, FPC) - 52559-2672 52559-2672

Description
Manufacturer: Molex, LLC Win Source Part Number: 721751-52559-2672 Manufacturer Homepage: www.molex.com Reference case: JP Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 721751-52559-2672 Manufacturer Homepage: www.molex.com Reference case: JP Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 52559-2672
721751-52559-2672
Flat Flex Cables (FFC, FPC) - 52559-2672 721751-52559-2672
Manufacturer: Molex, LLC Win Source Part Number: 721751-52559-2672 Manufacturer Homepage: www.molex.com Reference case: JP Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 721751-52559-2672
Manufacturer Homepage: www.molex.com
Reference case: JP
Reference Date Code: 06+
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 721751-52559-2672
Product Name Flat Flex Cables (FFC, FPC) - 52559-2672
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details