Conn FFC/FPC Connector SKT 26 POS 0.5mm Solder ST SMD Embossed T/R Product overview: 52559-2633 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52559-2633 can be used for catalog matching and distributor lookup.
Win Source Part Number: 991893-52559-2633
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-52559-2633
RoHS Status: RoHS non-compliant
Connector
CONNECTOR, FFC/FPC, 26POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:26Contacts;
CONNECTOR, FFC/FPC, 26POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:26Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-52559-2633 | 991893-52559-2633 | 52559-2633 | 37AC1282 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | Connector, Ffc/fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Molex | |
| Termination | SMD/SMT | Surface Mount |