Connector
Molex 52559-2452 FPC Connector
Molex 52559-2452 FPC Connector
Molex 52559-2452 FPC Connector
FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 24, 0.5 mm
CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52559-2452 | 7241208 | 7241208P | 28W0672 | 99Y4913 |
| Product Name | FPC Connectors | FPC Connectors | Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 24, 0.5 Mm Molex | Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex | |
| Connector Type | FPC / FFC | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Termination | Zif vertical contact | Surface Mount |